Mark-10 Corporation Force Gauge 0.5lb/8oz/250g/2.5N/2500mN M4-05

Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M4-05 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN
M4-05
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN M4-05
Product Highlights High speed 3,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs 50-point data memory with statistics and outputs Programmable high/low set points with audio/visual alarms and outputs Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Accuracy: ± 0.2% of full scale ±1 digit Sampling rate: 3,000 Hz Safe overload: 150% of capacity Battery life: 24 hours per charge Weight: 1.2 lbs [0.54 kg] Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 3,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • 50-point data memory with statistics and outputs
  • Programmable high/low set points with audio/visual alarms and outputs
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA
  • Accuracy: ± 0.2% of full scale ±1 digit
  • Sampling rate: 3,000 Hz
  • Safe overload: 150% of capacity
  • Battery life: 24 hours per charge
  • Weight: 1.2 lbs [0.54 kg]

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M4-05
Product Name Force Gauge 0.5lb/8oz/250g/2.5N/2500mN
Force Rating 0.5000 lbs (0.2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - FS05-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details