Mark-10 Corporation 5lb/2.5kg/25N Force Gauge M3-5

Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Rochester, NY, USA
5lb/2.5kg/25N Force Gauge
M3-5
5lb/2.5kg/25N Force Gauge M3-5
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 2,000 Hz sampling rate
  • USB output
  • 1/1000 resolution
  • Free basic data collection software included
  • Programmable high/low set points with audio/visual alarms
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • MESUR Lite basic data collection software
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M3-5
Product Name 5lb/2.5kg/25N Force Gauge
Force Rating 5 lbs (2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 1811972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details