Mark-10 Corporation Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN MR02-200

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR02-200 is a compact, rugged button-type force sensor designed for compression measurements up to 200 lbF (1000 N). It features Plug & Test® technology for seamless compatibility with Mark-10 indicators, includes a certificate of calibration with 10 data points, and has a safe overload rating of 150% of full scale. The sensor weighs 0.3 lb (0.1 kg) and measures 1.23 in (31.2 mm) in diameter A, 0.32 in (8.1 mm) in diameter B, and 1.0 in (25.4 mm) in height C. It uses gold-plated spring contacts for reliable connectivity.

Datasheet Summary
Powered by GS/AI

The MR02-200 is a compact, rugged button-type force sensor designed for compression measurements up to 200 lbF (1000 N). It features Plug & Test® technology for seamless compatibility with Mark-10 indicators, includes a certificate of calibration with 10 data points, and has a safe overload rating of 150% of full scale. The sensor weighs 0.3 lb (0.1 kg) and measures 1.23 in (31.2 mm) in diameter A, 0.32 in (8.1 mm) in diameter B, and 1.0 in (25.4 mm) in height C. It uses gold-plated spring contacts for reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR02-200 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
MR02-200
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN MR02-200
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-200
Product Name Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
Force Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Basic ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-1 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
MR07-200 - Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR07-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details