Intel Corporation Ethernet Interface - WGI211AT S LJXY WGI211AT S LJXY

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982679-WGI211AT S LJXY Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982679-WGI211AT S LJXY Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - WGI211AT S LJXY - 982679-WGI211AT S LJXY - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI211AT S LJXY
982679-WGI211AT S LJXY
Ethernet Interface - WGI211AT S LJXY 982679-WGI211AT S LJXY
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982679-WGI211AT S LJXY Mounting: SMD (SMT) Data Rate: 1 Gbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982679-WGI211AT S LJXY
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 982679-WGI211AT S LJXY
Product Name Ethernet Interface - WGI211AT S LJXY
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details