Rochester Electronics Interface - Interface - Specialized - AD7569BRZ AD7569BRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859632-AD7569BRZ Series: LC2MOS Features: Analog I/O Interface 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7569 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859632-AD7569BRZ Series: LC2MOS Features: Analog I/O Interface 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7569 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AD7569BRZ - 859632-AD7569BRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AD7569BRZ
859632-AD7569BRZ
Interface - Interface - Specialized - AD7569BRZ 859632-AD7569BRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859632-AD7569BRZ Series: LC2MOS Features: Analog I/O Interface 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: AD7569 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859632-AD7569BRZ
Series: LC2MOS
Features: Analog I/O Interface 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: AD7569
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - AD7569BRZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AD7569BRZ
Interface - Specialized AD7569BRZ
IC INTERFACE SPECIALIZED 24SOIC

IC INTERFACE SPECIALIZED 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859632-AD7569BRZ AD7569BRZ
Product Name Interface - Interface - Specialized - AD7569BRZ Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 702-SI3215-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
5 suppliers
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details