Nexperia B.V. Bus buffer/line driver; 3-state 74AHC1G126GM,132

Description
The 74AHC1G126; 74AHCT1G126 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC1G126: CMOS level For 74AHCT1G126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C
Request a Quote
Description
The 74AHC1G126; 74AHCT1G126 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC1G126: CMOS level For 74AHCT1G126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC1G126GM is a single buffer/line driver with 3-state output and overvoltage-tolerant inputs, designed for use in mixed-voltage environments. It is housed in an XSON6 package with no leads, measuring 1 × 1.45 × 0.5 mm. The device operates from 2.0 V to 5.5 V, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHC1G126GM is a single buffer/line driver with 3-state output and overvoltage-tolerant inputs, designed for use in mixed-voltage environments. It is housed in an XSON6 package with no leads, measuring 1 × 1.45 × 0.5 mm. The device operates from 2.0 V to 5.5 V, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Bus buffer/line driver; 3-state - 74AHC1G126GM,132 - Nexperia B.V.
Nijmegen, Netherlands
Bus buffer/line driver; 3-state
74AHC1G126GM,132
Bus buffer/line driver; 3-state 74AHC1G126GM,132
The 74AHC1G126; 74AHCT1G126 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC1G126: CMOS level For 74AHCT1G126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C

The 74AHC1G126; 74AHCT1G126 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC1G126: CMOS level
    • For 74AHCT1G126: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC1G126GM,132
Product Name Bus buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
 - 74AHC126D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details