Intel Corporation 16-bit 20MHz Embedded Microprocessor MPU TA80C188XL20

Description
Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: TA80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C188XL20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: TA80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C188XL20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microprocessor MPU - 694-TA80C188XL20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-TA80C188XL20
16-bit 20MHz Embedded Microprocessor MPU 694-TA80C188XL20
Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: TA80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C188XL20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: TA80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C188XL20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TA80C188XL20 - 1042323-TA80C188XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TA80C188XL20
1042323-TA80C188XL20
Embedded - Embedded - Microprocessors - TA80C188XL20 1042323-TA80C188XL20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042323-TA80C188XL20 Packaging: Bulk Voltage: 5 V Frequency: 20 MHz Operating Supply Voltage: 5 V Access Time: 20 µs Number of Pins: 68 Categories: Embedded - Microprocessors Max Frequency: 20 MHz Alternative Parts (Cross-Reference): TA80C188XL20TA80C188 XL-20; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042323-TA80C188XL20
Packaging: Bulk
Voltage: 5 V
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Access Time: 20 µs
Number of Pins: 68
Categories: Embedded - Microprocessors
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): TA80C188XL20TA80C188XL-20;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TA80C188XL20 1042323-TA80C188XL20
Product Name 16-bit 20MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TA80C188XL20
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9XE128-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D31A-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers