Intel Corporation Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz) 3556U

Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.
Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz) - 3556U - Intel Corporation
Santa Clara, CA, USA
Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz)
3556U
Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz) 3556U
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 3556U
Product Name Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - A80860XP-40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family i860R XR
Clock Speed 40 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details