Rochester Electronics Embedded - Embedded - Microprocessors - ET80960JS2516 ET80960JS2516

Description
Manufacturer: Intel Win Source Part Number: 918727-ET80960JS2516 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP Core Processor: i960 Speed: 25MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918727-ET80960JS2516 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP Core Processor: i960 Speed: 25MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ET80960JS2516
918727-ET80960JS2516
Embedded - Embedded - Microprocessors - ET80960JS2516 918727-ET80960JS2516
Manufacturer: Intel Win Source Part Number: 918727-ET80960JS2516 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP Core Processor: i960 Speed: 25MHz Package: Bulk Package: 132-QFP Categories: Integrated Circuits (ICs) Case / Package: 132-QFP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 918727-ET80960JS2516
Series: i960
Operating Temperature Range: 0°C ~ 100°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP
Core Processor: i960
Speed: 25MHz
Package: Bulk
Package: 132-QFP
Categories: Integrated Circuits (ICs)
Case / Package: 132-QFP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - ET80960JS2516 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ET80960JS2516
Embedded - Microprocessors ET80960JS2516
RISC MICROCONTROLLER, 32BIT, I96

RISC MICROCONTROLLER, 32BIT, I96

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 918727-ET80960JS2516 ET80960JS2516
Product Name Embedded - Embedded - Microprocessors - ET80960JS2516 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details