ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
IC MCU 32BIT 196TFBGA
IC MPU SAMA5D2 500MHZ 196TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D23B-CN-ND | ATSAMA5D23B-CN | ATSAMA5D23B-CN | ATSAMA5D23B-CN |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM® Cortex®-A5 |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 196-TFBGA, CSBGA | Other; 196-TFBGA, CSBGA | BGA; Other; 196-TFBGA, CSBGA |