Intel Corporation Embedded - Embedded - Microprocessors - SLGTJ SLGTJ

Description
Win Source Part Number: 955074-SLGTJ Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955074-SLGTJ Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLGTJ - 955074-SLGTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGTJ
955074-SLGTJ
Embedded - Embedded - Microprocessors - SLGTJ 955074-SLGTJ
Win Source Part Number: 955074-SLGTJ Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955074-SLGTJ
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.8GHz Embedded Microprocessor MPU - 694-SLGTJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8GHz Embedded Microprocessor MPU
694-SLGTJ
2.8GHz Embedded Microprocessor MPU 694-SLGTJ
Pentium E5500 (2.8GHz LGA775) Product overview: SLGTJ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTJ can be used for catalog matching and distributor lookup.

Pentium E5500 (2.8GHz LGA775) Product overview: SLGTJ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGTJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955074-SLGTJ 694-SLGTJ
Product Name Embedded - Embedded - Microprocessors - SLGTJ 2.8GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-A80C286-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 1405 (5M Cache, 1.2 GHz) - 1405 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 to 1800 MHz
View Details