Rochester Electronics Embedded - Embedded - Microprocessors - A80960CF25 A80960CF25

Description
Manufacturer: Intel Win Source Part Number: 859079-A80960CF25 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 168-PGA Core Processor: i960 Speed: 25MHz Package: Bag Package: 168-PGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-PGA ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 859079-A80960CF25 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 168-PGA Core Processor: i960 Speed: 25MHz Package: Bag Package: 168-PGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-PGA ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960CF25
859079-A80960CF25
Embedded - Embedded - Microprocessors - A80960CF25 859079-A80960CF25
Manufacturer: Intel Win Source Part Number: 859079-A80960CF25 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 168-PGA Core Processor: i960 Speed: 25MHz Package: Bag Package: 168-PGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-PGA ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 859079-A80960CF25
Series: i960
Operating Temperature Range: 0°C ~ 100°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 168-PGA
Core Processor: i960
Speed: 25MHz
Package: Bag
Package: 168-PGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 168-PGA
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - A80960CF25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
A80960CF25
Embedded - Microprocessors A80960CF25
32-BIT, 25MHZ, MOS, CPGA168

32-BIT, 25MHZ, MOS, CPGA168

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 859079-A80960CF25 A80960CF25
Product Name Embedded - Embedded - Microprocessors - A80960CF25 Embedded - Microprocessors
Package Type Other; 168-PGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1020M (2M Cache, 2.10 GHz) - 1020M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2100 MHz
View Details