Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors RM5231A-350P-B002

Description
Win Source Part Number: 1198407-RM5231A-350P -B002 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS RISC Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 350MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: Tray Additional Interfaces: PCI Standard Package: 300 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: RM5231
Request a Quote Datasheet
Description
Win Source Part Number: 1198407-RM5231A-350P -B002 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS RISC Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 350MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: Tray Additional Interfaces: PCI Standard Package: 300 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: RM5231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1198407-RM5231A-350P-B002 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1198407-RM5231A-350P-B002
Integrated Circuits (ICs) - Embedded - Microprocessors 1198407-RM5231A-350P-B002
Win Source Part Number: 1198407-RM5231A-350P -B002 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS RISC Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 350MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: Tray Additional Interfaces: PCI Standard Package: 300 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: RM5231

Win Source Part Number: 1198407-RM5231A-350P-B002
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: MIPS RISC
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 350MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Package: Tray
Additional Interfaces: PCI
Standard Package: 300
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: RM5231

Buy Now
350MHZ Embedded Microprocessor MPU - 694-RM5231A-350P-B002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ Embedded Microprocessor MPU
694-RM5231A-350P-B002
350MHZ Embedded Microprocessor MPU 694-RM5231A-350P-B002
IC MPU 350MHZ Product overview: RM5231A-350P-B002 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM5231A-350P-B00 2 can be used for catalog matching and distributor lookup.

IC MPU 350MHZ Product overview: RM5231A-350P-B002 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RM5231A-350P-B002 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RM5231A-350P-B002
Integrated Circuits (ICs) - Embedded - Microprocessors RM5231A-350P-B002
IC MPU 350MHZ

IC MPU 350MHZ

Supplier's Site
Microprocessors - RM5231A-350P-B002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RM5231A-350P-B002
Microprocessors RM5231A-350P-B002
MIPS RISC Microprocessor IC - 1 Core, 64-Bit 350MHz

MIPS RISC Microprocessor IC - 1 Core, 64-Bit 350MHz

Buy Now
Embedded - Microprocessors - RM5231A-350P-B002 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
RM5231A-350P-B002
Embedded - Microprocessors RM5231A-350P-B002
MIPS PROCESSOR - 32-BIT SYSAD

MIPS PROCESSOR - 32-BIT SYSAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1198407-RM5231A-350P-B002 694-RM5231A-350P-B002 RM5231A-350P-B002 RM5231A-350P-B002 RM5231A-350P-B002
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 350MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC RISC RISC
Data Bus 64-Bit 64-Bit; 1 Core, 64-Bit
Supply Voltage 2.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9G46B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers