Intel Corporation 1900MHz Embedded Microprocessor MPU AV80577NG0371MSLGVS

Description
Microprocessor, 64-Bit, 1900MHz, CMOS, PBGA479, Product overview: AV80577NG0371MSLGVS from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577NG0371MSL GVS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 64-Bit, 1900MHz, CMOS, PBGA479, Product overview: AV80577NG0371MSLGVS from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577NG0371MSL GVS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900MHz Embedded Microprocessor MPU - 694-AV80577NG0371MSLGVS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1900MHz Embedded Microprocessor MPU
694-AV80577NG0371MSLGVS
1900MHz Embedded Microprocessor MPU 694-AV80577NG0371MSLGVS
Microprocessor, 64-Bit, 1900MHz, CMOS, PBGA479, Product overview: AV80577NG0371MSLGVS from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577NG0371MSL GVS can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1900MHz, CMOS, PBGA479, Product overview: AV80577NG0371MSLGVS from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577NG0371MSLGVS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AV80577NG0371MSLGVS - 1023546-AV80577NG0371MSLGVS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV80577NG0371MSLGVS
1023546-AV80577NG0371MSLGVS
Embedded - Embedded - Microprocessors - AV80577NG0371MSLGVS 1023546-AV80577NG0371MSLGVS
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023546-AV80577NG037 1MSLGVS Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Frequency: 1.9 GHz Number of Pins: 479 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 1.9 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): MPC8313VRAFFC; MPC8315VRAGDA; SMOMAPL138BGWTA3R; MPC8313CVRADDC; OMAP3530ECUS; OMAP3530ECUSAAV80577 NG0371M S LGVS; AV80577NG0371M SLGVS; AV80577NG0371MS LGVS; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 1.25 V Min Supply Voltage: 800 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023546-AV80577NG0371MSLGVS
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Frequency: 1.9 GHz
Number of Pins: 479
Categories: Embedded - Microprocessors
Case / Package: BGA
Max Frequency: 1.9 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): MPC8313VRAFFC; MPC8315VRAGDA; SMOMAPL138BGWTA3R; MPC8313CVRADDC; OMAP3530ECUS; OMAP3530ECUSAAV80577NG0371M S LGVS; AV80577NG0371M SLGVS; AV80577NG0371MS LGVS;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.25 V
Min Supply Voltage: 800 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AV80577NG0371MSLGVS 1023546-AV80577NG0371MSLGVS
Product Name 1900MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AV80577NG0371MSLGVS
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - A80860XP-40 - Quarktwin Technology Ltd.
Specs
Microprocessor Family i860® XR
Package Type Other; 262-CPGA
Clock Speed 40 MHz
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details