Intel Corporation Interface - Interface - Specialized - PR21555BBSL7UG PR21555BBSL7UG

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998784-PR21555BBSL7U G Packaging: Bulk Categories: Interface - Specialized Alternative Parts (Cross-Reference): PR21555BBSL7UGPR2155 5BB S L7UG; PR21555BB SL7UG; PR21555BB/SL7UG; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998784-PR21555BBSL7U G Packaging: Bulk Categories: Interface - Specialized Alternative Parts (Cross-Reference): PR21555BBSL7UGPR2155 5BB S L7UG; PR21555BB SL7UG; PR21555BB/SL7UG; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PR21555BBSL7UG - 998784-PR21555BBSL7UG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PR21555BBSL7UG
998784-PR21555BBSL7UG
Interface - Interface - Specialized - PR21555BBSL7UG 998784-PR21555BBSL7UG
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998784-PR21555BBSL7U G Packaging: Bulk Categories: Interface - Specialized Alternative Parts (Cross-Reference): PR21555BBSL7UGPR2155 5BB S L7UG; PR21555BB SL7UG; PR21555BB/SL7UG; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998784-PR21555BBSL7UG
Packaging: Bulk
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): PR21555BBSL7UGPR21555BB S L7UG; PR21555BB SL7UG; PR21555BB/SL7UG;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Interface Transceiver IC - 754-PR21555BBSL7UG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PR21555BBSL7UG
Interface Transceiver IC 754-PR21555BBSL7UG
Contact for details Product overview: PR21555BBSL7UG from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PR21555BBSL7UG can be used for catalog matching and distributor lookup.

Contact for details Product overview: PR21555BBSL7UG from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PR21555BBSL7UG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 998784-PR21555BBSL7UG 754-PR21555BBSL7UG
Product Name Interface - Interface - Specialized - PR21555BBSL7UG Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - AMC1210IRHAR - 039188-AMC1210IRHAR - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details