Intel Corporation Embedded - Embedded - Microprocessors - BX80580Q8300 BX80580Q8300

Description
Win Source Part Number: 955409-BX80580Q8300 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955409-BX80580Q8300 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BX80580Q8300 - 955409-BX80580Q8300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BX80580Q8300
955409-BX80580Q8300
Embedded - Embedded - Microprocessors - BX80580Q8300 955409-BX80580Q8300
Win Source Part Number: 955409-BX80580Q8300 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955409-BX80580Q8300
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.50 GHz Embedded Microprocessor MPU - 694-BX80580Q8300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.50 GHz Embedded Microprocessor MPU
694-BX80580Q8300
Quad 2.50 GHz Embedded Microprocessor MPU 694-BX80580Q8300
Core2 Quad Q8300 (4M Cache, 2.50 GHz) Product overview: BX80580Q8300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8300 can be used for catalog matching and distributor lookup.

Core2 Quad Q8300 (4M Cache, 2.50 GHz) Product overview: BX80580Q8300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.50 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.50 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BX80580Q8300 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955409-BX80580Q8300 694-BX80580Q8300
Product Name Embedded - Embedded - Microprocessors - BX80580Q8300 Quad 2.50 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
AM3703 Sitara Processor - AM3703CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details