Rochester Electronics Embedded - Embedded - Microprocessors - FC80960HD80 FC80960HD80

Description
Manufacturer: Intel Win Source Part Number: 871539-FC80960HD80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 871539-FC80960HD80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FC80960HD80
871539-FC80960HD80
Embedded - Embedded - Microprocessors - FC80960HD80 871539-FC80960HD80
Manufacturer: Intel Win Source Part Number: 871539-FC80960HD80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 871539-FC80960HD80
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded - Microprocessors - FC80960HD80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
FC80960HD80
Embedded - Microprocessors FC80960HD80
RISC MPU, 32-BIT, 80MHZ PQFP208

RISC MPU, 32-BIT, 80MHZ PQFP208

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 871539-FC80960HD80 FC80960HD80
Product Name Embedded - Embedded - Microprocessors - FC80960HD80 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - ET80960JS3316 - 871260-ET80960JS3316 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details