Microchip Technology, Inc. Microprocessors SAM9X60D5M-I/4FB

Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-SAM9X60D5M-I/4FB-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - SAM9X60D5M-I/4FB - 933062-SAM9X60D5M-I/4FB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SAM9X60D5M-I/4FB
933062-SAM9X60D5M-I/4FB
Embedded - Embedded - Microprocessors - SAM9X60D5M-I/4FB 933062-SAM9X60D5M-I/4FB
Manufacturer: Microchip Technology Win Source Part Number: 933062-SAM9X60D5M-I/ 4FB Series: SAM9X60 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14) Core Processor: ARM926EJ-S Speed: 600MHz Package: 233-TFBGA Package: Tray Family Name: SAM9X60 Categories: Integrated Circuits (ICs) Case / Package: 233-TFBGA (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933062-SAM9X60D5M-I/4FB
Series: SAM9X60
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Core Processor: ARM926EJ-S
Speed: 600MHz
Package: 233-TFBGA
Package: Tray
Family Name: SAM9X60
Categories: Integrated Circuits (ICs)
Case / Package: 233-TFBGA (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D5M-I/4FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60D5M-I/4FB
600MHZ Embedded Microprocessor MPU 694-SAM9X60D5M-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5M-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5M-I/4FB can be used for catalog matching and distributor lookup.

IC MPU SAM9X60 600MHZ 233TFBGA Product overview: SAM9X60D5M-I/4FB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D5M-I/4FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D5M-I/4FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D5M-I/4FB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D5M-I/4FB
IC MPU SAM9X60 600MHZ 233TFBGA

IC MPU SAM9X60 600MHZ 233TFBGA

Supplier's Site
Microprocessors - SAM9X60D5M-I/4FB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D5M-I/4FB
Microprocessors SAM9X60D5M-I/4FB
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - SAM9X60D5M-I/4FB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D5M-I/4FB
Embedded - Microprocessors SAM9X60D5M-I/4FB
IC MPU 600 MHZ EXT MEM SIP

IC MPU 600 MHZ EXT MEM SIP

Supplier's Site Datasheet
Microprocessors - SAM9X60D5M-I/4FB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SAM9X60D5M-I/4FB
Microprocessors SAM9X60D5M-I/4FB
IC MPU 600 MHZ EXT MEM SIP

IC MPU 600 MHZ EXT MEM SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-SAM9X60D5M-I/4FB-ND 933062-SAM9X60D5M-I/4FB 694-SAM9X60D5M-I/4FB SAM9X60D5M-I/4FB SAM9X60D5M-I/4FB SAM9X60D5M-I/4FB SAM9X60D5M-I/4FB
Product Name Microprocessors Embedded - Embedded - Microprocessors - SAM9X60D5M-I/4FB 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S SAM9X60 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 3.3V 1.02 V to 1.21 V
Package Type Other; 233-TFBGA Other; 233-TFBGA (14x14) Other; Tray BGA; Other; 233-TFBGA Other; 233-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
SAM9X60D5M - SAM9X60D5M - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 1.02 to 1.21
Package Type Other; ['TFBGA']
View Details