Lumissil Microsystems Integrated Circuits (ICs) Power Management (PMIC) LED Drivers IS31FL3246-QFLS4-TR

Description
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Applications: LED Lighting Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 44-PowerWFQFN
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Applications: LED Lighting Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 44-PowerWFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer: Lumissil Microsystems Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Applications: LED Lighting Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 44-PowerWFQFN

Manufacturer: Lumissil Microsystems
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Linear
Topology: Constant Current
Applications: LED Lighting
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 44-PowerWFQFN

Buy Now Datasheet
QFN LED Driver IC - 745-IS31FL3246-QFLS4-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN LED Driver IC
745-IS31FL3246-QFLS4-TR
QFN LED Driver IC 745-IS31FL3246-QFLS4-TR
LED Driver 36 Segment 44-Pin QFN EP T/R Product overview: IS31FL3246-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3246-QFLS4 -TR can be used for catalog matching and distributor lookup.

LED Driver 36 Segment 44-Pin QFN EP T/R Product overview: IS31FL3246-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3246-QFLS4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 2521-IS31FL3246-QFLS4-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3246-QFLS4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3246-QFLS4-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

LED Driver IC 36 Output Linear Constant Current PWM Dimming 25.3mA 44-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3246-QFLS4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3246-QFLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3246-QFLS4-TR
IC LED DRVR LIN PWM 25.3MA 44QFN

IC LED DRVR LIN PWM 25.3MA 44QFN

Supplier's Site
PMIC - LED Drivers - IS31FL3246-QFLS4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3246-QFLS4-TR
PMIC - LED Drivers IS31FL3246-QFLS4-TR
36-CHANNEL LED DRIVER, QFN-44(5.

36-CHANNEL LED DRIVER, QFN-44(5.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31FL3246-QFLS4-TR 2521-IS31FL3246-QFLS4-TRDKR-ND IS31FL3246-QFLS4-TR IS31FL3246-QFLS4-TR
Product Name Integrated Circuits (ICs) Power Management (PMIC) LED Drivers QFN LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current Dimmable
Package Type 44-PowerWFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - BCR402RE6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 16 volts
View Details
6 suppliers