Lumissil Microsystems LED Drivers IS31FL3216A-QFLS3-TR

Description
LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS31FL3216A-QFLS3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3216A-QFLS3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3216A-QFLS3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

LED Driver IC 16 Output Linear PWM Dimming 20mA 28-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320332-IS31FL3216A-QFLS3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320332-IS31FL3216A-QFLS3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320332-IS31FL3216A-QFLS3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320332-IS31FL3216A- QFLS3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 20mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 706-1668-2-ND,706-16 68-6,706-1668-6-ND,2 521-IS31FL3216A-QFLS 3-TR,2521-IS31FL3216 A-QFLS3-TRDKR,706-16 68-1,2521-IS31FL3216 A-QFLS3-TRCT,706-166 8-1-ND,706-1668-2 Base Product Number: IS31FL3216 RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320332-IS31FL3216A-QFLS3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 28-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 706-1668-2-ND,706-1668-6,706-1668-6-ND,2521-IS31FL3216A-QFLS3-TR,2521-IS31FL3216A-QFLS3-TRDKR,706-1668-1,2521-IS31FL3216A-QFLS3-TRCT,706-1668-1-ND,706-1668-2
Base Product Number: IS31FL3216
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-IS31FL3216A-QFLS3-TR
20MA LED Driver IC 137-IS31FL3216A-QFLS3-TR
IC LED DRVR LIN PWM 20MA 28QFN Product overview: IS31FL3216A-QFLS3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3216A-QFLS 3-TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 20MA 28QFN Product overview: IS31FL3216A-QFLS3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3216A-QFLS3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3216A-QFLS3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3216A-QFLS3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3216A-QFLS3-TR
IC LED DRVR LIN PWM 20MA 28QFN

IC LED DRVR LIN PWM 20MA 28QFN

Supplier's Site
PMIC - LED Drivers - IS31FL3216A-QFLS3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3216A-QFLS3-TR
PMIC - LED Drivers IS31FL3216A-QFLS3-TR
IC LED DRIVER LIN DIM

IC LED DRIVER LIN DIM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31FL3216A-QFLS3-TR-ND 1320332-IS31FL3216A-QFLS3-TR 137-IS31FL3216A-QFLS3-TR IS31FL3216A-QFLS3-TR IS31FL3216A-QFLS3-TR
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 20MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 20 milliamps 20 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - PMIC - LED Drivers - IRS25411PBF - 1047825-IRS25411PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 volts
Package Type 8-PDIP
View Details
4 suppliers
PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers