Infineon Technologies AG LED Drivers IRS25411PBF

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IRS25411PBF-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
IRS25411PBF-ND
LED Drivers IRS25411PBF-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - IRS25411PBF - 1047825-IRS25411PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IRS25411PBF
1047825-IRS25411PBF
PMIC - PMIC - LED Drivers - IRS25411PBF 1047825-IRS25411PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047825-IRS25411PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: Through Hole Frequency: 500kHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: IRS2541 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 8-PDIP Maximum Supply Voltage: 16.6V Operating Input Voltage(Min): 8V Alternative Parts (Cross-Reference): BD9217F; uPD6323C; CS1611-FSZ; CS1613-FSZ; Introduction Date: September 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047825-IRS25411PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: Through Hole
Frequency: 500kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: IRS2541
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 8-PDIP
Maximum Supply Voltage: 16.6V
Operating Input Voltage(Min): 8V
Alternative Parts (Cross-Reference): BD9217F; uPD6323C; CS1611-FSZ; CS1613-FSZ;
Introduction Date: September 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Buck LED Driver IC
137-IRS25411PBF
Buck LED Driver IC 137-IRS25411PBF
INTERNATIONAL RECTIFIER IRS25411PBF LED DRIVER, BUCK, HISTERETIC, 8PDIP Product overview: IRS25411PBF from International Rectifier is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS25411PBF can be used for catalog matching and distributor lookup.

INTERNATIONAL RECTIFIER IRS25411PBF LED DRIVER, BUCK, HISTERETIC, 8PDIP Product overview: IRS25411PBF from International Rectifier is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS25411PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IRS25411PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IRS25411PBF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IRS25411PBF
IC LED DRIVER CTRLR PWM 8DIP

IC LED DRIVER CTRLR PWM 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number IRS25411PBF-ND 1047825-IRS25411PBF 137-IRS25411PBF IRS25411PBF
Product Name LED Drivers PMIC - PMIC - LED Drivers - IRS25411PBF Buck LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1201-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 30 to 100 milliamps
View Details
6 suppliers
LED Drivers - BTS5672EAUMA2TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers
PMIC - LED Drivers - FAN5701UC20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details