The A6211 is a constant-current PWM dimmable buck regulator LED driver designed to drive high-power LEDs with a maximum output current of 3 A over the operating temperature range. It integrates a high-side N-channel DMOS switch and operates from a 6 to 48 V supply voltage. The device is housed in an 8-pin SOICN package with an exposed thermal pad for improved heat dissipation. Dimming is controlled via a logic-level PWM signal at the enable pin. Protection features include cycle-by-cycle current limit, undervoltage lockout, thermal shutdown, and robust fault tolerance against pin-to-pin, pin-to-GND, and component faults. The part operates with an ambient temperature range of -40°C to 105°C and supports a typical shutdown current of 1 µA.
The A6211 provides a highly efficient, cost-effective solution for driving high-power LEDs. Its integrated MOSFET switch, user-selectable output current, and PWM dimming capability simplify design and reduce component count.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 8-SOIC-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007726-A6211GLJTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: A6211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 6V
Channel Output Current: 3A
Alternative Parts (Cross-Reference): LP8860JQVFPRQ1 ; MAQ3203YM-VAO; BD8372EFJ-M; TLD5095ELXUMA1;
Introduction Date: August 29, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LED Driver, 48V, 3A, PWM, SOIC, SMT Product overview: A6211GLJTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 3A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 48V, 3A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6211GLJTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 3A 8SOIC
LED DRIVER, BUCK, 1MHZ, HSOIC-8 ROHS COMPLIANT: YES
IC LED DRIVER RGLTR PWM 3A 8SOIC
PWM Step-down 1 DC-DCVoltage Stabilizer 3A 6V~48V SOIC-8-EP LED Drivers ROHS
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6211GLJTR-T | 620-1477-6-ND | 007726-A6211GLJTR-T | 137-A6211GLJTR-T | A6211GLJTR-T | 12AJ8267 | A6211GLJTR-T | A6211GLJTR-T |
| Product Name | Led Driver 2A Buck | LED Drivers | PMIC - PMIC - LED Drivers - A6211GLJTR-T | 48V 3A SOIC LED Driver IC | PMIC - LED Drivers | Led Driver, Buck, 1Mhz, Hsoic-8 Rohs Compliant Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 48 volts | 6 volts | 6 to 48 volts | 6 to 48 volts | ||||
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |