FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851110-IS21ES08G-JCL
Features: Memory IC 200 MHz
Package: Reel - TR
Family Name: IS21ES08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS21ES08G-JCLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES08G-JCLI-T
IC FLASH 64GBIT EMMC 153VFBGA
IC FLASH 64GBIT EMMC 153VFBGA
IC FLASH 64GBIT EMMC 153VFBGA
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS21ES08G-JCLI-TR-ND | 851110-IS21ES08G-JCLI-TR | 774-IS21ES08G-JCLI-TR | IS21ES08G-JCLI-TR | IS21ES08G-JCLI-TR | IS21ES08G-JCLI-TR | IS21ES08G-JCLI-TR |
| Product Name | Memory | Memory - Flash - IS21ES08G-JCLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND (MLC) | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | BGA | 153-VFBGA | BGA; 153-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |