Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G TLE4935G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108691-TLE4935G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108691-TLE4935G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G - 1108691-TLE4935G - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G
1108691-TLE4935G
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G 1108691-TLE4935G
Manufacturer: Infineon Technologies Win Source Part Number: 1108691-TLE4935G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-89-3 Purpose: Latch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 1108691-TLE4935G
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 100mA
Sensing Range: 20mT Trip, -20mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-89-3
Purpose: Latch
Supply Voltage - Operating: 4 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4935G
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4935G
MAGNETIC SWITCH LATCH SOT89-3

MAGNETIC SWITCH LATCH SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108691-TLE4935G TLE4935G
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Applications Automobile
Compensated Compensated
Package / Mounting SOT-89-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 - TLE4953 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details