TE Connectivity Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 10142048-12

Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors - 69AH6430 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
69AH6430
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors 69AH6430
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AH6430
Product Name Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-500PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 - 860522-ADT75ARM-REEL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details