The DCP010512BP is a 1-W, isolated, unregulated DC/DC converter module with a 5-V input and a ±12-V output, offering 1-kV operational isolation tested for 1 second and rated for 60-VDC continuous voltage across the barrier. It is available in a 7-pin PDIP package measuring 19.18 mm × 10.60 mm, operates over an ambient temperature range of -40°C to 100°C, and meets UL1950 and EN55022 class B EMC standards. The device includes thermal protection, short-circuit protection, and device synchronization, and is intended for signal path isolation in applications such as data acquisition and industrial control.
Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP
1W 12V Isolated DC/DC Converter, 83mA, 1kV, PDIP Product overview: DCP010512BP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 12V, 83mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 12V, 83mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010512BP can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP010512BP | 132-DCP010512BP | DCP010512BP |
| Product Name | DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters | Isolated 1W 12V 83mA DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; PDIP | DIP; Other; PDIP7 |
| Features | Single Output,Unregulated,1kV Isolation,1W | ||
| Output Voltage | 11.4 to 12.6 volts | 12 volts | |
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |