Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV TLS205B0EJV

Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0EJV is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO8 exposed pad package. Summary of Features Wide Input Voltage Range: 1.8V to 20 V 500 mA Current Capability Adjustable Output from 1.22 V to 20 V Low Quiescent Current: 30μA Low Dropout Voltage: 320 mV Low Noise typ.24µV RMS Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitors Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications ADAS & autonomous driving Door control module EV charging Industrial automation Seat control module
Request a Quote
Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0EJV is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO8 exposed pad package. Summary of Features Wide Input Voltage Range: 1.8V to 20 V 500 mA Current Capability Adjustable Output from 1.22 V to 20 V Low Quiescent Current: 30μA Low Dropout Voltage: 320 mV Low Noise typ.24µV RMS Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitors Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications ADAS & autonomous driving Door control module EV charging Industrial automation Seat control module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS205B0EJV is an adjustable low-dropout linear regulator for automotive applications, delivering 500 mA at a dropout voltage of 320 mV with a quiescent current of 30 µA. It operates from an input voltage range of 2.3 V to 20 V and provides an output voltage from 1.22 V to 20 V via an external resistor divider, using a 1.22 V reference on the ADJ pin. Output noise is as low as 24 µV RMS over 10 Hz to 100 kHz when using a 10 nF bypass capacitor and a 22 µF output capacitor with a 250 mΩ series resistor. Stability requires a minimum output capacitance of 3.3 µF, compatible with ceramic, tantalum, or aluminum capacitors. It includes reverse input/output protection, overcurrent and overtemperature shutdown, and a shutdown current below 1 µA. The device is packaged in a PG-DSO-8 exposed-pad and is qualified to AEC-Q100.

Datasheet Summary
Powered by GS/AI

The TLS205B0EJV is an adjustable low-dropout linear regulator for automotive applications, delivering 500 mA at a dropout voltage of 320 mV with a quiescent current of 30 µA. It operates from an input voltage range of 2.3 V to 20 V and provides an output voltage from 1.22 V to 20 V via an external resistor divider, using a 1.22 V reference on the ADJ pin. Output noise is as low as 24 µV RMS over 10 Hz to 100 kHz when using a 10 nF bypass capacitor and a 22 µF output capacitor with a 250 mΩ series resistor. Stability requires a minimum output capacitance of 3.3 µF, compatible with ceramic, tantalum, or aluminum capacitors. It includes reverse input/output protection, overcurrent and overtemperature shutdown, and a shutdown current below 1 µA. The device is packaged in a PG-DSO-8 exposed-pad and is qualified to AEC-Q100.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV - TLS205B0EJV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV
TLS205B0EJV
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV TLS205B0EJV
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0EJV is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO8 exposed pad package. Summary of Features Wide Input Voltage Range: 1.8V to 20 V 500 mA Current Capability Adjustable Output from 1.22 V to 20 V Low Quiescent Current: 30μA Low Dropout Voltage: 320 mV Low Noise typ.24µV RMS Enable Feature Internal circuitry working down to 2.3 V Very low Shutdown Current: < 1μA No Protection Diodes Needed Stable with ≥ 3.3 μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Capacitors Reverse Polarity Protection Overcurrent and Overtemperature Protected PG-DSO8 exposed pad package Suitable for Use in Automotive Electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here. Applications ADAS & autonomous driving Door control module EV charging Industrial automation Seat control module

Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice.
A key feature of the TLS205B0EJV is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0EJV comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO8 exposed pad package.


Summary of Features

  • Wide Input Voltage Range: 1.8V to 20 V
  • 500 mA Current Capability
  • Adjustable Output from 1.22 V to 20 V
  • Low Quiescent Current: 30μA
  • Low Dropout Voltage: 320 mV
  • Low Noise typ.24µV RMS
  • Enable Feature
  • Internal circuitry working down to 2.3 V
  • Very low Shutdown Current: < 1μA
  • No Protection Diodes Needed
  • Stable with ≥ 3.3 μF Output Capacitor
  • Stable with Aluminium, Tantalum or Ceramic Output Capacitors
  • Reverse Polarity Protection
  • Overcurrent and Overtemperature Protected
  • PG-DSO8 exposed pad package
  • Suitable for Use in Automotive Electronics as Post Regulator
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input voltage range
  • Output ceramic caps supported
  • Low noise

Potential Applications

  • Infotainment ( Camera, Display supply)
  • Memory, CPU, FPGA core supply
  • High current post regulator (in combination with DC/DC)
  • Driver Assistance Systems (Radar, Camera)

Family Overview


For different variants please click here.


Applications

  • ADAS & autonomous driving
  • Door control module
  • EV charging
  • Industrial automation
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS205B0EJV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 TO220-5 - 376-BTS308 E3059 - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-5 Formed Leads
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - CYPD5236-96BZXI - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS1031R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744E V50 - TLE42744E V50 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details