Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166912-DCV010515P
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 15V 1W Product overview: DCV010515P from Burr-Brown (Texas Instruments) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010515P can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV010515P | 1166912-DCV010515P | 132-DCV010515P | DCV010515P |
| Product Name | DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Power Supplies Board Mount DCDC Converters - DCV010515P | 15V 1W DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; Bulk | DIP; Other; PDIP7 | |
| Features | Single Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 14.25 to 15.75 volts | |||
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |