Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV TLE42764DV

Description
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system Automotive Belt starter generator 48 V – inverter ISG EV traction inverter Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC IPD90P03P4L-04 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET 1 2 3 4
Request a Quote Datasheet
Description
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system Automotive Belt starter generator 48 V – inverter ISG EV traction inverter Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC IPD90P03P4L-04 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV - TLE42764DV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV
TLE42764DV
Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV TLE42764DV
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system Automotive Belt starter generator 48 V – inverter ISG EV traction inverter Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC IPD90P03P4L-04 | Automotive MOSFET TLE4953C | Magnetic speed sensors SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPG20N06S4L-26 | Automotive MOSFET TLF11251EP | OPTIREG™ PMIC TLD2314EL | LITIX™ Basic SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC IPD50N04S4L-08 | Automotive MOSFET 1 2 3 4

The device is designed for the harsh environment of automotive applications.


Summary of Features

  • Very Low Current Consumption
  • Adjustable and 5 V Fixed Output Voltage ±2%
  • Output Current up to 400 mA
  • Enable Input
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Over temperature Shutdown
  • Reverse Polarity Protection
  • Wide Temperature Range From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automatic transmission hydraulic system
  • Automotive
  • Belt starter generator 48 V – inverter ISG
  • EV traction inverter

Family Overview


For different output voltage and package variants please click here.


Related Products

Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification
TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive
TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive
TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive
TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive
Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification

Designers who used this product also designed with


  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLD2314EL |
    LITIX™ Basic
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • TLE7368-3E |
    OPTIREG™ PMIC
  • IPD50N04S4L-08 |
    Automotive MOSFET
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • TLE4953C |
    Magnetic speed sensors
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLD2314EL |
    LITIX™ Basic
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • TLE7368-3E |
    OPTIREG™ PMIC
  • IPD50N04S4L-08 |
    Automotive MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42764DV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV33 - TLS208D1EJV33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471-3ES V33 - TLE9471-3ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS1 - TLF35584QVVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK - TLE9243QK - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details