Integrated Device Technology Interface - Interface - Controllers - ICS1893AFLFT ICS1893AFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088623-ICS1893AFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088623-ICS1893AFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1893AFLFT - 088623-ICS1893AFLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1893AFLFT
088623-ICS1893AFLFT
Interface - Interface - Controllers - ICS1893AFLFT 088623-ICS1893AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088623-ICS1893AFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 088623-ICS1893AFLFT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 753-ICS1893AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ICS1893AFLFT
Interface Transceiver IC 753-ICS1893AFLFT
IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893AFLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1893AFLFT can be used for catalog matching and distributor lookup.

IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893AFLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1893AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 088623-ICS1893AFLFT 753-ICS1893AFLFT
Product Name Interface - Interface - Controllers - ICS1893AFLFT Interface Transceiver IC
Supply Voltage Other; 3.14 V ~ 3.47 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 36-QFN (5x6)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details