Integrated Device Technology F2912NCGI8

Description
The IDT F2912 is a high reliability, low insertion loss 50 ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also delivers excellent linearity and isolation performance while providing 50 ohm terminations to the unused RF input port. The F2912 uses a single positive supply voltage of 3.3V supporting three states using either 3.3 V or 1.8 V user-selectable control voltage. An added feature includes a Mode CTL pin allowing the user to control the device with either 1-pin or two-pin control.
Datasheet
Description
The IDT F2912 is a high reliability, low insertion loss 50 ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also delivers excellent linearity and isolation performance while providing 50 ohm terminations to the unused RF input port. The F2912 uses a single positive supply voltage of 3.3V supporting three states using either 3.3 V or 1.8 V user-selectable control voltage. An added feature includes a Mode CTL pin allowing the user to control the device with either 1-pin or two-pin control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The IDT F2912 is a high reliability, low insertion loss 50 ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also delivers excellent linearity and isolation performance while providing 50 ohm terminations to the unused RF input port. The F2912 uses a single positive supply voltage of 3.3V supporting three states using either 3.3 V or 1.8 V user-selectable control voltage. An added feature includes a Mode CTL pin allowing the user to control the device with either 1-pin or two-pin control.

The IDT F2912 is a high reliability, low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also delivers excellent linearity and isolation performance while providing 50 ohm terminations to the unused RF input port.
The F2912 uses a single positive supply voltage of 3.3V supporting three states using either 3.3 V or 1.8 V user-selectable control voltage. An added feature includes a Mode CTL pin allowing the user to control the device with either 1-pin or two-pin control.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Switches
Product Number F2912NCGI8
Package Type Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0100 to 9000 MHz
Insertion Loss -0.4300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 3800 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details