Integrated Device Technology Wideband Voltage Variable RF Attenuator F2255NLGK

Description
The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation ranges. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. This device has a wide control voltage range using either positive or negative control voltage slope.
Datasheet
Description
The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation ranges. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. This device has a wide control voltage range using either positive or negative control voltage slope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband Voltage Variable RF Attenuator - F2255NLGK - Integrated Device Technology
San Jose, CA, USA
Wideband Voltage Variable RF Attenuator
F2255NLGK
Wideband Voltage Variable RF Attenuator F2255NLGK
The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation ranges. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. This device has a wide control voltage range using either positive or negative control voltage slope.

The F2255 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 1 MHz to 3000 MHz. In addition to providing low insertion loss, the F2255 provides high linearity and low retrun loss performance over entire frequency, voltage control and attenuation ranges. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. This device has a wide control voltage range using either positive or negative control voltage slope.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F2255NLGK
Product Name Wideband Voltage Variable RF Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
RF Attenuators - 7123018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details