Integrated Device Technology 6-bit 0.50 dB Glitch-Free Digital Step Attenuator F1951NBGI8

Description
The IDT F1951 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion.
Datasheet
Description
The IDT F1951 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-bit 0.50 dB Glitch-Free Digital Step Attenuator - F1951NBGI8 - Integrated Device Technology
San Jose, CA, USA
6-bit 0.50 dB Glitch-Free Digital Step Attenuator
F1951NBGI8
6-bit 0.50 dB Glitch-Free Digital Step Attenuator F1951NBGI8
The IDT F1951 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion.

The IDT F1951 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F1951NBGI8
Product Name 6-bit 0.50 dB Glitch-Free Digital Step Attenuator
Attenuator Type Variable; Digital
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details