Integrated Device Technology Dual RF to IF Downconverting Mixer F1152NBGI8

Description
The IDT F1152 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-mode, Multi-carrier BaseStation Receiver for RF bands from 1700 - 2200 MHz with Low Side Injection. IF frequencies from 50 to 350 MHz are supported. Nominally, the device offers +42 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +37 dBm Output IP3 and 235 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet
Description
The IDT F1152 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-mode, Multi-carrier BaseStation Receiver for RF bands from 1700 - 2200 MHz with Low Side Injection. IF frequencies from 50 to 350 MHz are supported. Nominally, the device offers +42 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +37 dBm Output IP3 and 235 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual RF to IF Downconverting Mixer - F1152NBGI8 - Integrated Device Technology
San Jose, CA, USA
Dual RF to IF Downconverting Mixer
F1152NBGI8
Dual RF to IF Downconverting Mixer F1152NBGI8
The IDT F1152 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-mode, Multi-carrier BaseStation Receiver for RF bands from 1700 - 2200 MHz with Low Side Injection. IF frequencies from 50 to 350 MHz are supported. Nominally, the device offers +42 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +37 dBm Output IP3 and 235 mA of ICC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

The IDT F1152 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-mode, Multi-carrier BaseStation Receiver for RF bands from 1700 - 2200 MHz with Low Side Injection. IF frequencies from 50 to 350 MHz are supported. Nominally, the device offers +42 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +37 dBm Output IP3 and 235 mA of ICC .
A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1152NBGI8
Product Name Dual RF to IF Downconverting Mixer
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer - CMD254C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 22 dBm
View Details
2 suppliers
RF Mixers - 3157-SMIQ-263H+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 2000 to 6000 MHz
View Details
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details