Marki Microwave LLC MM2-0530LS, GaAs MMIC Triple Balanced Mixer MM2-0530LS

Description
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet
Description
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM2-0530LS, GaAs MMIC Triple Balanced Mixer - MM2-0530LS - Marki Microwave LLC
Morgan Hill, CA, United States
MM2-0530LS, GaAs MMIC Triple Balanced Mixer
MM2-0530LS
MM2-0530LS, GaAs MMIC Triple Balanced Mixer MM2-0530LS
The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.

The MM2-0530L is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530L is available as a wire bondable chip or connectorized SMA package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0530LS
Product Name MM2-0530LS, GaAs MMIC Triple Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MM1-0222HCH-2, GaAs MMIC Double Balanced Mixer - MM1-0222HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details
T3-18GLES-2, Two-Tone-Terminator-Mixer - T3-18GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 100 to 18000 MHz
View Details
MM1-0312HSM-2, GaAs Double-Balanced Mixer - MM1-0312HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details
M8-0412LR, Double-Balanced 4 - 12 GHz Mixer - M8-0412LR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details