Integrated Device Technology Interface - Interface - Specialized - CA91L862A-50ILV CA91L862A-50ILV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202181-CA91L862A-50I LV Packaging: Tray Applications: Data Acquisition Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202181-CA91L862A-50I LV Packaging: Tray Applications: Data Acquisition Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L862A-50ILV - 202181-CA91L862A-50ILV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L862A-50ILV
202181-CA91L862A-50ILV
Interface - Interface - Specialized - CA91L862A-50ILV 202181-CA91L862A-50ILV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202181-CA91L862A-50I LV Packaging: Tray Applications: Data Acquisition Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 202181-CA91L862A-50ILV
Packaging: Tray
Applications: Data Acquisition
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
CA91L862A-50ILV
PCI Interface IC CA91L862A-50ILV
PCI Interface IC QSpan II

PCI Interface IC QSpan II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 202181-CA91L862A-50ILV CA91L862A-50ILV
Product Name Interface - Interface - Specialized - CA91L862A-50ILV PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Telecom - SI3215M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details