Integrated Device Technology Interface - Interface - Specialized - CA91L750-100ILV CA91L750-100ILV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039831-CA91L750-100I LV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 376-PBGA (23x23) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039831-CA91L750-100I LV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 376-PBGA (23x23) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L750-100ILV - 039831-CA91L750-100ILV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L750-100ILV
039831-CA91L750-100ILV
Interface - Interface - Specialized - CA91L750-100ILV 039831-CA91L750-100ILV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039831-CA91L750-100I LV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 376-PBGA (23x23) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 039831-CA91L750-100ILV
Packaging: Tray
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 376-PBGA (23x23)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 039831-CA91L750-100ILV
Product Name Interface - Interface - Specialized - CA91L750-100ILV
Supply Voltage Other; 2.5V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Telecom - SI32171-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details