Crane Aerospace & Electronics Log Amplifiers and DLVA MCPL-4-9044

Description
Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCPL-4-9044 is a miniature intermediate frequency successive detection logarithmic amplifier with integrated hard limiting, designed for phase interferometric receiver applications. It is housed in a hermetically sealed, welded package measuring 1.3" x 0.95" x 0.25". The device operates from 500 to 1250 MHz with a frequency flatness of ±2 dB max, dynamic range of -65 to +5 dBm, and slope of 30 mV/dB nominal. Tangential signal sensitivity is -70 dBm max, linearity ±1.0 dBm max, rise time 20 ns max, and fall time 35 ns max. Limited RF output power is +13 to +16 dBm, with insertion phase variation of 1.2°/dB max. Power supply requirements are +5 VDC and -5.2 VDC, each at 150 mA max. RF input uses GPO male connectors and DC power uses pins. Operating temperature ranges from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MCPL-4-9044 is a miniature intermediate frequency successive detection logarithmic amplifier with integrated hard limiting, designed for phase interferometric receiver applications. It is housed in a hermetically sealed, welded package measuring 1.3" x 0.95" x 0.25". The device operates from 500 to 1250 MHz with a frequency flatness of ±2 dB max, dynamic range of -65 to +5 dBm, and slope of 30 mV/dB nominal. Tangential signal sensitivity is -70 dBm max, linearity ±1.0 dBm max, rise time 20 ns max, and fall time 35 ns max. Limited RF output power is +13 to +16 dBm, with insertion phase variation of 1.2°/dB max. Power supply requirements are +5 VDC and -5.2 VDC, each at 150 mA max. RF input uses GPO male connectors and DC power uses pins. Operating temperature ranges from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Log Amplifiers and DLVA
MCPL-4-9044
Log Amplifiers and DLVA MCPL-4-9044
Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 135
  • Frequency Max (MHz) | 185
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Amplifier and Comparator Chips
Product Number MCPL-4-9044
Product Name Log Amplifiers and DLVA
Device Type Log Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details