Advanced Linear Devices, Inc. Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. ALD2722PBL

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2722PBL
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. ALD2722PBL
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ALD2722PBL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ALD2722PBL-ND
Instrumentation, Op Amps, Buffer Amps ALD2722PBL-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD2722PBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2722PBL
Instrumentation, OP Amps, Buffer Amps ALD2722PBL
CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2722PBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2722PBL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2722PBL
IC CMOS 2 CIRCUIT 14DIP

IC CMOS 2 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2722PBL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2722PBL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2722PBL
IC CMOS 2 CIRCUIT 14DIP

IC CMOS 2 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2722PBL ALD2722PBL-ND ALD2722PBL ALD2722PBL ALD2722PBL
Product Name Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 1.5 milliamps 2 milliamps 2 milliamps 2 milliamps
IBIAS 10 µA 1.00E-8 µA
GBW 1.5 MHz 1.7 MHz
Slew Rate 1.9 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers