5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 012990-CDCE62005RGZR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Family Name: CDCE62005
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCE62005RGZT;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Clock Generator 1175MHz-OUT 48-Pin VQFN EP T/R Product overview: CDCE62005RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1175MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1175MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE62005RGZR can be used for catalog matching and distributor lookup.
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
IC CLK SYNTH/JITTER CLEANR 48QFN
IC CLOCK GENERATOR 48VQFN
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
IC CLK SYNTH/JITTER CLEANR 48QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE62005RGZR | 012990-CDCE62005RGZR | 728-CDCE62005RGZR | 296-38907-1-ND | CDCE62005RGZR | CDCE62005RGZR | CDCE62005RGZR | CDCE62005RGZR |
| Product Name | CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE62005RGZR | 1175MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | ||
| Package Type | VQFN | Surface Mount; 48-VQFN (7x7) | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Frequency | 1175 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |