Rochester Electronics 400MHZ Clock and Timing IC CY2213ZXC-1

Description
CLOCK GENERATOR, 400MHZ PDSO16 Product overview: CY2213ZXC-1 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2213ZXC-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CLOCK GENERATOR, 400MHZ PDSO16 Product overview: CY2213ZXC-1 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2213ZXC-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Clock and Timing IC
728-CY2213ZXC-1
400MHZ Clock and Timing IC 728-CY2213ZXC-1
CLOCK GENERATOR, 400MHZ PDSO16 Product overview: CY2213ZXC-1 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2213ZXC-1 can be used for catalog matching and distributor lookup.

CLOCK GENERATOR, 400MHZ PDSO16 Product overview: CY2213ZXC-1 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2213ZXC-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - 916238-CY2213ZXC-1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1
916238-CY2213ZXC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 916238-CY2213ZXC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916238-CY2213ZXC-1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Clock Generator, Fanout Distribution IC 400MHz 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CY2213 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916238-CY2213ZXC-1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Clock Generator, Fanout Distribution IC 400MHz 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: CY2213
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2213ZXC-1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2213ZXC-1
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-CY2213ZXC-1 916238-CY2213ZXC-1 CY2213ZXC-1
Product Name 400MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 16-TSSOP (0.173", 4.40mm Width) Surface Mount; 16-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data