Integrated Device Technology 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKILF

Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet
Description
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms - 9DBV0741AKILF - Integrated Device Technology
San Jose, CA, USA
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
9DBV0741AKILF
7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms 9DBV0741AKILF
The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

The 9DBV0741 is a member of IDT ’s Full-Featured PCIe family. The device has 7 output enables for clock management, and 3 selectable SMBus addresses. It has integrated terminations for direct connection to 100 ohm transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0741AKILF
Product Name 7-output 1.8 V HCSL Fanout Buffer with Zo=100 ohms
Device Type Buffer
Supply Voltage 1.8V; Other; 1.05-1.80,1.80-1.80
Pd 41 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Line Interface ICs - 1899548P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details