Integrated Device Technology 2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer 9DBV0231AKLFT

Description
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.
Datasheet
Description
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer - 9DBV0231AKLFT - Integrated Device Technology
San Jose, CA, USA
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer
9DBV0231AKLFT
2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer 9DBV0231AKLFT
The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.

The 9DBV0231 is a member of IDT 's 1.8V Very-Low-Power ( VLP ) PCIe family. The device has 2 output enables for clock management.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBV0231AKLFT
Product Name 2-output 1.8 V PCIe Gen1/2/3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.8V
Pd 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers