Nexperia B.V. Quad buffer; 3-state 74ABT126D,623

Description
The 74ABT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Power-up 3-state IOFF circuitry provides partial Power-down mode operation Quad bus interface 3-state buffers Live insertion and extraction permitted Output capability: +64 mA and -32 mA Inputs are disabled during 3-state mode Latch-up protection: JESD78: exceeds 500 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74ABT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Power-up 3-state IOFF circuitry provides partial Power-down mode operation Quad bus interface 3-state buffers Live insertion and extraction permitted Output capability: +64 mA and -32 mA Inputs are disabled during 3-state mode Latch-up protection: JESD78: exceeds 500 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad buffer; 3-state - 74ABT126D,623 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer; 3-state
74ABT126D,623
Quad buffer; 3-state 74ABT126D,623
The 74ABT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Power-up 3-state IOFF circuitry provides partial Power-down mode operation Quad bus interface 3-state buffers Live insertion and extraction permitted Output capability: +64 mA and -32 mA Inputs are disabled during 3-state mode Latch-up protection: JESD78: exceeds 500 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74ABT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 4.5 V to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Quad bus interface
  • 3-state buffers
  • Live insertion and extraction permitted
  • Output capability: +64 mA and -32 mA
  • Inputs are disabled during 3-state mode
  • Latch-up protection:
    • JESD78: exceeds 500 mA
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74ABT126D,623
5.5V Interface Transceiver IC 704-74ABT126D,623
IC BUFF NON-INVERT 5.5V 14SO Product overview: 74ABT126D,623 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT126D,623 can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 5.5V 14SO Product overview: 74ABT126D,623 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT126D,623 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74ABT126D,623 704-74ABT126D,623
Product Name Quad buffer; 3-state 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GV-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details