Integrated Device Technology 7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0741AKLF

Description
The 9DBU0741 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet
Description
The 9DBU0741 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms - 9DBU0741AKLF - Integrated Device Technology
San Jose, CA, USA
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
9DBU0741AKLF
7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms 9DBU0741AKLF
The 9DBU0741 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

The 9DBU0741 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. It has integrated terminations for direct connection to 100 ohm transmission lines. The device has 7 output enables for clock management, and 3 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0741AKLF
Product Name 7-output 1.5 V PCIe Gen1-2-3 Fanout Buffer with Zo=100 ohms
Technology PCI Express
Device Type Buffer
Supply Voltage Other; 1.05-1.50,1.50-1.50
Pd 45 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details