Integrated Device Technology 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0231AKLF

Description
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.
Datasheet
Description
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DBU0231AKLF - Integrated Device Technology
San Jose, CA, USA
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DBU0231AKLF
2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DBU0231AKLF
The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.

The 9DBU0231 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 2 output enables for clock management.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DBU0231AKLF
Product Name 2-output 1.5 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 1.5V
Pd 35 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers