Rochester Electronics Clock and Timing IC ADF4217LBRU

Description
PLL FREQUENCY SYNTHESIZER Product overview: ADF4217LBRU from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ADF4217LBRU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER Product overview: ADF4217LBRU from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ADF4217LBRU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ADF4217LBRU
Clock and Timing IC 728-ADF4217LBRU
PLL FREQUENCY SYNTHESIZER Product overview: ADF4217LBRU from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ADF4217LBRU can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER Product overview: ADF4217LBRU from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ADF4217LBRU can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU - 910294-ADF4217LBRU - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU
910294-ADF4217LBRU
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU 910294-ADF4217LBRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 910294-ADF4217LBRU Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock/Frequency Synthesizer IC 188MHz 1 20-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910294-ADF4217LBRU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock/Frequency Synthesizer IC 188MHz 1 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 75
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ADF4217LBRU 910294-ADF4217LBRU
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU
Package Type 20-TSSOP (0.173", 4.40mm Width) Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data