Texas Instruments CD4046B CMOS Micropower Phase-Locked Loop CD4046BNSRG4

Description
CMOS Micropower Phase-Locked Loop 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Micropower Phase-Locked Loop 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4046B CMOS Micropower Phase-Locked Loop
CD4046BNSRG4
CD4046B CMOS Micropower Phase-Locked Loop CD4046BNSRG4
CMOS Micropower Phase-Locked Loop 16-SO -55 to 125

CMOS Micropower Phase-Locked Loop 16-SO -55 to 125

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BNSRG4 - 202347-CD4046BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BNSRG4
202347-CD4046BNSRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BNSRG4 202347-CD4046BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 202347-CD4046BNSRG4 Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Maximum Input Frequency: 2.4MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 202347-CD4046BNSRG4
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Maximum Input Frequency: 2.4MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CD4046BNSRG4
Clock and Timing IC 728-CD4046BNSRG4
CMOS Micropower Phase-Locked Loop 16-SO -55 to 125 Product overview: CD4046BNSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BNSRG4 can be used for catalog matching and distributor lookup.

CMOS Micropower Phase-Locked Loop 16-SO -55 to 125 Product overview: CD4046BNSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers
Product Number CD4046BNSRG4 202347-CD4046BNSRG4 728-CD4046BNSRG4
Product Name CD4046B CMOS Micropower Phase-Locked Loop Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BNSRG4 Clock and Timing IC
Bus Interface CMOS CMOS; CMOS
Package Type PDIP,SO,TSSOP Surface Mount; 16-SO Tape and Reel
Supply Voltage 3 to 18 volts 3 to 18 volts
Frequency 8 MHz 2.4 MHz 2.4 MHz
Unlock Full Specs
to access all available technical data