Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1 CDCEL913IPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 866192-CDCEL913IPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Synthesizer IC 230MHz 14-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866192-CDCEL913IPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Synthesizer IC 230MHz 14-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1 - 866192-CDCEL913IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1
866192-CDCEL913IPWRQ1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1 866192-CDCEL913IPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 866192-CDCEL913IPWRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Synthesizer IC 230MHz 14-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 866192-CDCEL913IPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Synthesizer IC 230MHz 14-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 866192-CDCEL913IPWRQ1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913IPWRQ1
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details