2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
"PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
PLL Based Clock Driver, 850 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO48
2.5-V phase-lock loop differential clock driver with 2-line serial interface 48-TSSOP -40 to 85 Product overview: CDCV850IDGG from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV850IDGG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160694-CDCV850IDGG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV850IDGG | 296-14164-5-ND | CDCV850IDGG | 728-CDCV850IDGG | 1160694-CDCV850IDGG | CDCV850IDGG | CDCV850IDGG |
| Product Name | CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850IDGG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | |
| Package Type | TSSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP | Rail/Tube | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |||
| Frequency | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |